☰
TE1059.5-E3
TE1059.5-E3
Active
Description:  CAP ALUM 100UF 3V AXIAL
Manufacturer:  Vishay Sprague
Datasheet:   TE1059.5-E3 Datasheet
History Price: $2.57065
In Stock: 35200
TE1059.5-E3 vs TE1202-E3
Series
TE
TE
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 µF
5 µF
Tolerance
-10%, +75%
-10%, +75%
Voltage - Rated
3 V
25 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
-
0.248" Dia x 0.512" L (6.30mm x 13.00mm)
Height - Seated (Max)
-
-
Surface Mount Land Size
0.315" Dia x 0.689" L (8.00mm x 17.50mm)
-
Mounting Type
-
Through Hole
Package / Case
-
Axial, Can
Ripple Current @ Low Frequency
Through Hole
-
Ripple Current @ High Frequency
Axial, Can
-