☰
TE1064
TE1064
Active
Description:  CAP ALUM 200UF 3V AXIAL
Manufacturer:  Vishay Sprague
Datasheet:   TE1064 Datasheet
History Price: $2.37976
In Stock: 34680
TE1064 vs TE1065
Part No
Series
TE
TE
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
200 µF
-
Tolerance
-10%, +75%
-
Voltage - Rated
3 V
-
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.315" Dia x 0.807" L (8.00mm x 20.50mm)
-
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can