Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Vishay Sprague TE1068-E3
TE1068-E3
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 500UF 3V AXIAL
Manufacturer:
Vishay Sprague
Datasheet:
TE1068-E3 Datasheet
History Price: $5.71
In Stock: 49240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TE1068-E3 vs TE1093
Part No
TE1068-E3
TE1093
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Vishay Sprague
Vishay Sprague
Series
TE
TE
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
500 µF
35 µF
Tolerance
-10%, +75%
-10%, +75%
Voltage - Rated
3 V
6 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.354" Dia x 1.260" L (9.00mm x 32.00mm)
0.248" Dia x 0.689" L (6.30mm x 17.50mm)
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can