☰
TE1100
TE1100
Active
Description:  CAP ALUM 50UF 6V AXIAL
Manufacturer:  Vishay Sprague
Datasheet:   TE1100 Datasheet
History Price: $4.18
In Stock: 9520
TE1100 vs TE1065
Part No
Series
TE
TE
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
50 µF
-
Tolerance
-10%, +75%
-
Voltage - Rated
6 V
-
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.248" Dia x 0.689" L (6.30mm x 17.50mm)
-
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can