☰
TE1155E
TE1155E
Active
Description:  CAP ALUM 10UF 16V AXIAL
Manufacturer:  Vishay Sprague
Datasheet:   TE1155E Datasheet
History Price: $2.76579
In Stock: 28800
TE1155E vs TE1068
Part No
Series
TE
TE
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10 µF
500 µF
Tolerance
-10%, +75%
-10%, +75%
Voltage - Rated
16 V
3 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.248" Dia x 0.512" L (6.30mm x 13.00mm)
0.354" Dia x 1.260" L (9.00mm x 32.00mm)
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can