Capacitance
100 µF
300 µF
Tolerance
-10%, +75%
-10%, +75%
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Size / Dimension
0.354" Dia x 0.945" L (9.00mm x 24.00mm)
-
Height - Seated (Max)
-
-
Surface Mount Land Size
-
0.354" Dia x 0.807" L (9.00mm x 20.50mm)
Mounting Type
Through Hole
-
Package / Case
Axial, Can
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
-
Axial, Can