☰
TE1302-E3
TE1302-E3
Active
Description:  CAP ALUM 3UF 50V AXIAL
Manufacturer:  Vishay Sprague
Datasheet:   TE1302-E3 Datasheet
History Price: $4.46
In Stock: 40320
TE1302-E3 vs TE1068
Part No
Series
TE
TE
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
3 µF
500 µF
Tolerance
-10%, +75%
-10%, +75%
Voltage - Rated
50 V
3 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
0.248" Dia x 0.512" L (6.30mm x 13.00mm)
-
Height - Seated (Max)
-
-
Surface Mount Land Size
-
0.354" Dia x 1.260" L (9.00mm x 32.00mm)
Mounting Type
Through Hole
-
Package / Case
Axial, Can
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
-
Axial, Can