☰
TE1309-E3
TE1309-E3
Active
Description:  CAP ALUM 100UF 50V AXIAL
Manufacturer:  Vishay Sprague
Datasheet:   TE1309-E3 Datasheet
History Price: $6.13
In Stock: 4560
TE1309-E3 vs TE1501-E3
Series
TE
TE
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 µF
2 µF
Tolerance
-10%, +75%
-10%, +50%
Voltage - Rated
50 V
150 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
0.354" Dia x 1.496" L (9.00mm x 38.00mm)
0.248" Dia x 0.689" L (6.30mm x 17.50mm)
Height - Seated (Max)
-
-
Surface Mount Land Size
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can
Axial, Can
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-