Tolerance
-10%, +50%
-10%, +50%
Voltage - Rated
100 V
100 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Size / Dimension
0.248" Dia x 0.689" L (6.30mm x 17.50mm)
-
Height - Seated (Max)
-
-
Surface Mount Land Size
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can
Axial, Can
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-