Series
TVA ATOM?
TVA ATOM?
Status
Discontinued
Active
Voltage - Rated
500 V
25 V
ESR (Equivalent Series Resistance)
-
-
Operating Temperature
20℃ ~ 85℃
-40℃ ~ 85℃
Size / Dimension
1.000" Dia x 2.375" L (25.40mm x 60.32mm)
-
Height - Seated (Max)
-
-
Surface Mount Land Size
-
0.312" Dia x 0.812" L (7.92mm x 20.62mm)
Mounting Type
Through Hole
-
Package / Case
Axial, Can
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
-
Axial, Can