Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Suscon UH050M470F12PE50S00A
UH050M470F12PE50S00A
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 47UF 20% 50V RADIAL TH
Manufacturer:
Suscon
Datasheet:
UH050M470F12PE50S00A Datasheet
History Price: $0.37
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UH050M470F12PE50S00A vs UH050M100F12PE50S00A
Part No
UH050M470F12PE50S00A
UH050M100F12PE50S00A
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Suscon
Series
UH
UH
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
47 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
50 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 130℃
2000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
-40℃ ~ 130℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Lead Spacing
210 mA @ 120 Hz
140 mA @ 120 Hz
Size / Dimension
300 mA @ 100 kHz
200 mA @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Mounting Type
0.472" (12.00mm)
0.472" (12.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can