Capacitance
330 µF
330 µF
Voltage - Rated
16 V
25 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Applications
High Temperature Reflow
High Temperature Reflow
Lead Spacing
578.1 mA @ 120 Hz
775.5 mA @ 120 Hz
Size / Dimension
1.23 A @ 100 kHz
1.65 A @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Mounting Type
0.551" (14.00mm)
0.630" (16.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can