☰
ULD2C150MPD6
ULD2C150MPD6
Obsolete
Description:  CAP ALUM 15UF 20% 160V RADIAL
Manufacturer:  Nichicon
History Price: Obsolete
In Stock: 13840
ULD2C150MPD6 vs ULD2W100MPD
Manufacturer
Series
ULD
ULD
Packaging
Bulk
Bulk
Status
Obsolete
Not For New Designs
Capacitance
15 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
160 V
450 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
12000 Hrs @ 105℃
20000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
0.197" (5.00mm)
92 mA @ 120 Hz
Size / Dimension
0.394" Dia (10.00mm)
174.8 mA @ 100 kHz
Height - Seated (Max)
0.433" (11.00mm)
0.197" (5.00mm)
Surface Mount Land Size
-
0.394" Dia (10.00mm)
Mounting Type
Through Hole
0.866" (22.00mm)
Package / Case
Radial, Can
-
Ripple Current @ Low Frequency
180.5 mA @ 100 kHz
Through Hole
Ripple Current @ High Frequency
95 mA @ 120 Hz
Radial, Can