☰
ULD2C330MPD
ULD2C330MPD
Not For New Designs
Description:  CAP ALUM 33UF 20% 160V RADIAL
Manufacturer:  Nichicon
Datasheet:   ULD2C330MPD Datasheet
History Price: $0.34388
In Stock: 43200
ULD2C330MPD vs ULD2W100MPD
Manufacturer
Series
ULD
ULD
Packaging
Bulk
Bulk
Status
Not For New Designs
Not For New Designs
Capacitance
33 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
160 V
450 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
20000 Hrs @ 105℃
20000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
158 mA @ 120 Hz
92 mA @ 120 Hz
Size / Dimension
284.4 mA @ 100 kHz
174.8 mA @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Mounting Type
0.709" (18.00mm)
0.866" (22.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can