Status
Not For New Designs
Not For New Designs
Voltage - Rated
450 V
450 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
20000 Hrs @ 105℃
20000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
140 mA @ 120 Hz
92 mA @ 120 Hz
Size / Dimension
266 mA @ 100 kHz
174.8 mA @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
0.197" (5.00mm)
Surface Mount Land Size
0.492" Dia (12.50mm)
0.394" Dia (10.00mm)
Mounting Type
0.866" (22.00mm)
0.866" (22.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can