☰
ULD2W680MHD
ULD2W680MHD
Not For New Designs
Description:  CAP ALUM 68UF 20% 450V RADIAL
Manufacturer:  Nichicon
Datasheet:   ULD2W680MHD Datasheet
History Price: $4.35
In Stock: 5200
ULD2W680MHD vs ULD2W100MPD
Manufacturer
Series
ULD
ULD
Packaging
Bulk
Bulk
Status
Not For New Designs
Not For New Designs
Capacitance
68 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
450 V
450 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
20000 Hrs @ 105℃
20000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
520 mA @ 120 Hz
92 mA @ 120 Hz
Size / Dimension
936 mA @ 100 kHz
174.8 mA @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
0.197" (5.00mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
0.394" Dia (10.00mm)
Mounting Type
1.319" (33.50mm)
0.866" (22.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can