Capacitance
330 µF
330 µF
Voltage - Rated
16 V
350 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
5000 Hrs @ 105℃
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-25℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
195 mA @ 120 Hz
1.05 A @ 120 Hz
Size / Dimension
253.5 mA @ 100 kHz
2.1 A @ 100 kHz
Height - Seated (Max)
-
0.492" (12.50mm)
Surface Mount Land Size
0.138" (3.50mm)
0.984" Dia (25.00mm)
Mounting Type
0.315" Dia (8.00mm)
2.047" (52.00mm)
Package / Case
0.512" (13.00mm)
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
Through Hole
Radial, Can