☰
UPS1C331MPD
UPS1C331MPD
Not For New Designs
Description:  CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:  Nichicon
Datasheet:   UPS1C331MPD Datasheet
History Price: $0.59
In Stock: 35920
UPS1C331MPD vs UPS2VR47MPD
Manufacturer
Series
UPS
UPS
Packaging
Bulk
Bulk
Status
Not For New Designs
Obsolete
Capacitance
330 µF
0.47 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
350 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
291.1 mA @ 120 Hz
11 mA @ 120 Hz
Size / Dimension
410 mA @ 100 kHz
17.6 mA @ 10 kHz
Height - Seated (Max)
280 mOhms
0.138" (3.50mm)
Surface Mount Land Size
0.138" (3.50mm)
0.315" Dia (8.00mm)
Mounting Type
0.315" Dia (8.00mm)
0.512" (13.00mm)
Package / Case
0.512" (13.00mm)
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
Through Hole
Radial, Can