Status
Not For New Designs
Obsolete
Voltage - Rated
16 V
450 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
3000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-25℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
291.1 mA @ 120 Hz
75 mA @ 120 Hz
Size / Dimension
410 mA @ 100 kHz
120 mA @ 10 kHz
Height - Seated (Max)
280 mOhms
0.295" (7.50mm)
Surface Mount Land Size
0.138" (3.50mm)
0.630" Dia (16.00mm)
Mounting Type
0.315" Dia (8.00mm)
1.063" (27.00mm)
Package / Case
0.512" (13.00mm)
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
Through Hole
Radial, Can