☰
UPS2C100MPD
UPS2C100MPD
Obsolete
Description:  CAP ALUM 10UF 20% 160V RADIAL
Manufacturer:  Nichicon
Datasheet:   UPS2C100MPD Datasheet
History Price: $0.43
In Stock: 27360
UPS2C100MPD vs UPS1C331MPD
Manufacturer
Series
UPS
UPS
Packaging
Bulk
Bulk
Status
Obsolete
Not For New Designs
Capacitance
10 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
160 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
70 mA @ 120 Hz
291.1 mA @ 120 Hz
Size / Dimension
112 mA @ 10 kHz
410 mA @ 100 kHz
Height - Seated (Max)
-
280 mOhms
Surface Mount Land Size
0.197" (5.00mm)
0.138" (3.50mm)
Mounting Type
0.394" Dia (10.00mm)
0.315" Dia (8.00mm)
Package / Case
0.551" (14.00mm)
0.512" (13.00mm)
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
Through Hole
Through Hole