☰
UPS2D101MHD
UPS2D101MHD
Obsolete
Description:  CAP ALUM 100UF 20% 200V RADIAL
Manufacturer:  Nichicon
Datasheet:   UPS2D101MHD Datasheet
History Price: Obsolete
In Stock: 34720
UPS2D101MHD vs UPS1C331MPD
Manufacturer
Series
UPS
UPS
Packaging
Bulk
Bulk
Status
Obsolete
Not For New Designs
Capacitance
100 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
200 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
335 mA @ 120 Hz
291.1 mA @ 120 Hz
Size / Dimension
-
410 mA @ 100 kHz
Height - Seated (Max)
-
280 mOhms
Surface Mount Land Size
0.295" (7.50mm)
0.138" (3.50mm)
Mounting Type
0.630" Dia (16.00mm)
0.315" Dia (8.00mm)
Package / Case
1.319" (33.50mm)
0.512" (13.00mm)
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
Through Hole
Through Hole