☰
UPS2D331MRD
UPS2D331MRD
Obsolete
Description:  CAP ALUM 330UF 20% 200V RADIAL
Manufacturer:  Nichicon
Datasheet:   UPS2D331MRD Datasheet
History Price: Obsolete
In Stock: 15920
UPS2D331MRD vs UPS2W100MHD
Manufacturer
Series
UPS
UPS
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
330 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
200 V
450 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
3000 Hrs @ 105℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-25℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
1.1 A @ 120 Hz
75 mA @ 120 Hz
Size / Dimension
1.265 A @ 10 kHz
120 mA @ 10 kHz
Height - Seated (Max)
-
0.295" (7.50mm)
Surface Mount Land Size
0.394" (10.00mm)
0.630" Dia (16.00mm)
Mounting Type
0.866" Dia (22.00mm)
1.063" (27.00mm)
Package / Case
1.654" (42.00mm)
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
Through Hole
Radial, Can