☰
UPS2E331MRD
UPS2E331MRD
Obsolete
Description:  CAP ALUM 330UF 20% 250V RADIAL
Manufacturer:  Nichicon
Datasheet:   UPS2E331MRD Datasheet
History Price: $4.54
In Stock: 43920
UPS2E331MRD vs UPS2V2R2MPD
Manufacturer
Series
UPS
UPS
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
330 µF
2.2 µF
Tolerance
?0%
?0%
Voltage - Rated
250 V
350 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
1.15 A @ 120 Hz
31 mA @ 120 Hz
Size / Dimension
1.3225 A @ 10 kHz
-
Height - Seated (Max)
-
0.197" (5.00mm)
Surface Mount Land Size
0.394" (10.00mm)
0.394" Dia (10.00mm)
Mounting Type
0.866" Dia (22.00mm)
0.689" (17.50mm)
Package / Case
2.047" (52.00mm)
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
Through Hole
Radial, Can