Capacitance
330 µF
0.47 µF
Voltage - Rated
250 V
350 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
1.15 A @ 120 Hz
11 mA @ 120 Hz
Size / Dimension
1.3225 A @ 10 kHz
17.6 mA @ 10 kHz
Height - Seated (Max)
-
0.138" (3.50mm)
Surface Mount Land Size
0.394" (10.00mm)
0.315" Dia (8.00mm)
Mounting Type
0.866" Dia (22.00mm)
0.512" (13.00mm)
Package / Case
2.047" (52.00mm)
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
Through Hole
Radial, Can