☰
UPS2W010MPD
UPS2W010MPD
Obsolete
Description:  CAP ALUM 1UF 20% 450V RADIAL
Manufacturer:  Nichicon
Datasheet:   UPS2W010MPD Datasheet
History Price: $0.44
In Stock: 38000
UPS2W010MPD vs UPS1C331MPD
Manufacturer
Series
UPS
UPS
Packaging
Bulk
Bulk
Status
Obsolete
Not For New Designs
Capacitance
1 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
450 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
-55℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
18 mA @ 120 Hz
291.1 mA @ 120 Hz
Size / Dimension
28.8 mA @ 10 kHz
410 mA @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
280 mOhms
Surface Mount Land Size
0.394" Dia (10.00mm)
0.138" (3.50mm)
Mounting Type
0.551" (14.00mm)
0.315" Dia (8.00mm)
Package / Case
-
0.512" (13.00mm)
Ripple Current @ Low Frequency
Through Hole
-
Ripple Current @ High Frequency
Radial, Can
Through Hole