Packaging
Tape & Box (TB)
Bulk
Voltage - Rated
25 V
6.3 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
71 mA @ 120 Hz
180 mA @ 120 Hz
Size / Dimension
106.5 mA @ 10 kHz
270 mA @ 10 kHz
Height - Seated (Max)
0.098" (2.50mm)
0.138" (3.50mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
0.315" Dia (8.00mm)
Mounting Type
0.315" (8.00mm)
0.315" (8.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can