☰
UTS1C331MPD1TD
UTS1C331MPD1TD
Active
Description:  CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:  Nichicon
History Price: Active
In Stock: 15760
UTS1C331MPD1TD vs UTS1C331MPD
Manufacturer
Series
UTS
UTS
Packaging
Tape & Box (TB)
Bulk
Status
Active
Obsolete
Capacitance
330 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
5000 Hrs @ 105℃
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
0.138" (3.50mm)
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.413" (10.50mm)
0.354" (9.00mm)
Surface Mount Land Size
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Ripple Current @ Low Frequency
126 mA @ 120 Hz
126 mA @ 120 Hz
Ripple Current @ High Frequency
210 mA @ 100 kHz
210 mA @ 100 kHz