☰
UTT1C331MPD
UTT1C331MPD
Obsolete
Description:  CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:  Nichicon
Datasheet:   UTT1C331MPD Datasheet
History Price: Obsolete
In Stock: 17200
UTT1C331MPD vs UTT1C331MPD1TA
Manufacturer
Series
UTT
UTT
Packaging
Bulk
Tape & Box (TB)
Status
Obsolete
Obsolete
Capacitance
330 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
5000 Hrs @ 105℃
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
-
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
138 mA @ 120 Hz
138 mA @ 120 Hz
Size / Dimension
230 mA @ 100 kHz
230 mA @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Mounting Type
0.354" (9.00mm)
0.413" (10.50mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can