Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
330 pF
1.2 pF
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Features
-
High Q, Low Loss
Applications
General Purpose
RF, Microwave, High Frequency
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
0505 (1313 Metric)
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
0.055" L x 0.055" W (1.40mm x 1.40mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.024" (0.60mm)
0.057" (1.45mm)