Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Vishay Vitramon VJ0402Y331KXJAC
VJ0402Y331KXJAC
Active
Ceramic Capacitors
Description:
CAP CER 330PF 16V X7R 0402
Manufacturer:
Vishay Vitramon
Datasheet:
VJ0402Y331KXJAC Datasheet
History Price: $0.06169
In Stock: 18640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VJ0402Y331KXJAC vs VJ0805D331FXPAR
Part No
VJ0402Y331KXJAC
VJ0805D331FXPAR
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Vishay Vitramon
Vishay Vitramon
Series
VJ
VJ HIFREQ
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330 pF
330 pF
Tolerance
?0%
?%
Voltage - Rated
16V
250V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Features
-
High Q, Low Loss
Ratings
-
-
Applications
General Purpose
RF, Microwave, High Frequency
Failure Rate
-
Surface Mount, MLCC
Mounting Type
Surface Mount, MLCC
0805 (2012 Metric)
Package / Case
0402 (1005 Metric)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
-
Height - Seated (Max)
-
0.057" (1.45mm)
Thickness (Max)
0.024" (0.60mm)
-
Lead Spacing
-
-
Lead Style
-
-