Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Vishay Vitramon VJ0603Y472JXJAC
VJ0603Y472JXJAC
Active
Ceramic Capacitors
Description:
CAP CER 4700PF 16V X7R 0603
Manufacturer:
Vishay Vitramon
Datasheet:
VJ0603Y472JXJAC Datasheet
History Price: $0.06646
In Stock: 42720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VJ0603Y472JXJAC vs VJ0402Y103KXJAC
Part No
VJ0603Y472JXJAC
VJ0402Y103KXJAC
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Vishay Vitramon
Vishay Vitramon
Series
VJ
VJ
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Obsolete
Capacitance
4700 pF
10000 pF
Tolerance
?%
?0%
Voltage - Rated
16V
16V
Temperature Coefficient
X7R
X7R
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0603 (1608 Metric)
0402 (1005 Metric)
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.038" (0.97mm)
0.024" (0.60mm)
Lead Spacing
-
-
Lead Style
-
-