☰
VJ0805Y103KXJAC
VJ0805Y103KXJAC
Active
Description:  CAP CER 10000PF 16V X7R 0805
Manufacturer:  Vishay Vitramon
History Price: $0.25
In Stock: 46560
VJ0805Y103KXJAC vs VJ0805Y102KXJAC
Series
VJ
VJ
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10000 pF
1000 pF
Tolerance
?0%
?0%
Voltage - Rated
16V
16V
Temperature Coefficient
X7R
X7R
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.057" (1.45mm)
0.057" (1.45mm)
Lead Spacing
-
-
Lead Style
-
-