☰
VJ0805Y272KXJAC
VJ0805Y272KXJAC
Active
Description:  CAP CER 2700PF 16V X7R 0805
Manufacturer:  Vishay Vitramon
History Price: $0.05008
In Stock: 26080
VJ0805Y272KXJAC vs VJ0603D100MLCAC
Series
VJ
VJ HIFREQ
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
2700 pF
10 pF
Tolerance
?0%
?0%
Voltage - Rated
16V
200V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Features
-
High Q, Low Loss
Ratings
-
-
Applications
General Purpose
RF, Microwave, High Frequency
Failure Rate
-
Surface Mount, MLCC
Mounting Type
Surface Mount, MLCC
0603 (1608 Metric)
Package / Case
0805 (2012 Metric)
0.063" L x 0.031" W (1.60mm x 0.80mm)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
-
Height - Seated (Max)
-
0.037" (0.94mm)
Thickness (Max)
0.057" (1.45mm)
-
Lead Spacing
-
-
Lead Style
-
-