Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Capacitor Networks, Arrays
/ KYOCERA AVX W2A4YC331KAT2A
W2A4YC331KAT2A
Active
Capacitor Networks, Arrays
Description:
CAP ARRAY 330PF 16V X7R 0508
Manufacturer:
KYOCERA AVX
Datasheet:
W2A4YC331KAT2A Datasheet
History Price: $0.16995
In Stock: 23480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
W2A4YC331KAT2A vs W2A41C331KAT2A
Part No
W2A4YC331KAT2A
W2A41C331KAT2A
Category
Capacitor Networks, Arrays
Capacitor Networks, Arrays
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
IPC
IPC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330pF
330pF
Tolerance
?0%
?0%
Voltage - Rated
16 V
100 V
Dielectric Material
Ceramic
Ceramic
Number of Capacitors
4
4
Circuit Type
Isolated
Isolated
Temperature Coefficient
X7R
X7R
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0508 (1220 Metric)
0508 (1220 Metric)
Supplier Device Package
0508 (1220 Metric)
0508 (1220 Metric)
Size / Dimension
0.051" L x 0.083" W (1.30mm x 2.10mm)
0.051" L x 0.083" W (1.30mm x 2.10mm)
Height - Seated (Max)
0.037" (0.95mm)
0.037" (0.95mm)