☰
WYO222MCMDRYKR
WYO222MCMDRYKR
Active
Description:  CAP CER 2200PF 440VAC Y5U RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.19977
In Stock: 44400
WYO222MCMDRYKR vs WYO222MCMBB0KR
Series
WYO
WYO
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2200 pF
2200 pF
Tolerance
?0%
?0%
Voltage - Rated
440VAC
440VAC
Temperature Coefficient
Y5U (E)
Y5U (E)
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Features
-
-
Ratings
X1, Y2
X1, Y2
Applications
Safety
Safety
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.354" Dia (9.00mm)
0.354" Dia (9.00mm)
Height - Seated (Max)
0.472" (12.00mm)
0.472" (12.00mm)
Thickness (Max)
-
-
Lead Spacing
0.394" (10.00mm)
0.197" (5.00mm)
Lead Style
Straight
Straight