Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 01000054Z
01000054Z
Active
Fuseholders
Description:
FUSE CLIP CARTRIDGE 250V 10A PCB
Manufacturer:
Littelfuse Inc
Datasheet:
01000054Z Datasheet
History Price: $0.37
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01000054Z vs 01020080H
Part No
01000054Z
01020080H
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
100
102_LP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Fuse Size
0.197" Dia (5mm)
0.25" Dia (6.35mm)
For Use With/Related Products
10:00:00
15 A
Fuse Type
5mm Dia Fuses
1/4" Dia Fuses
Fuseholder Type
Cartridge
Cartridge
Voltage
Clip
Clip
Orientation
1
1
Termination Style
250V
250V
Contact Material
Horizontal
Horizontal
Contact Finish
PC Pin
PC Pin
Current Rating (Amps)
Spring Brass
Spring Brass
Number of Circuits
Silver
Tin