Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 01000057H
01000057H
Obsolete
Fuseholders
Description:
FUSE CLIP BLADE 125V 15A PCB
Manufacturer:
Littelfuse Inc
Datasheet:
01000057H Datasheet
History Price: $0.18614
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01000057H vs 01000066Z
Part No
01000057H
01000066Z
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
100_57
100
Packaging
-
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Fuse Size
-
0.197" Dia (5mm)
For Use With/Related Products
15 A
30 A
Fuse Type
ATC, ATO
ATO?
Fuseholder Type
Blade
Blade
Voltage
Clip
Clip
Orientation
1
1
Termination Style
125V
500V
Contact Material
Vertical
Horizontal
Contact Finish
PC Pin
PC Pin
Current Rating (Amps)
Spring Brass
Copper Alloy
Number of Circuits
Tin
Tin