Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 01000058Z
01000058Z
Active
Fuseholders
Description:
FUSE CLIP CARTRIDGE 125V 15A PCB
Manufacturer:
Littelfuse Inc
Datasheet:
01000058Z Datasheet
History Price: $0.27
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01000058Z vs 01090001H
Part No
01000058Z
01090001H
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
100
109
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Fuse Size
0.25" Dia (6.35mm)
0.813" Dia (20.65mm)
For Use With/Related Products
15 A
60 A
Fuse Type
1/4" Dia Fuses
13/16" Dia Fuses
Fuseholder Type
Cartridge
Cartridge
Voltage
Clip
Clip
Orientation
1
1
Termination Style
125V
600V
Contact Material
Horizontal
-
Contact Finish
PC Pin
Solder Lug
Current Rating (Amps)
Spring Brass
Spring Brass
Number of Circuits
Tin
Nickel