Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 01000064Z
01000064Z
Active
Fuseholders
Description:
HIGH PROF. BLOCK MINI FUSE THT 3
Manufacturer:
Littelfuse Inc
Datasheet:
01000064Z Datasheet
History Price: $1.56
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01000064Z vs 01020071Z
Part No
01000064Z
01020071Z
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
100
102
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Fuse Size
0.197" Dia (5mm)
0.25" Dia (6.35mm)
For Use With/Related Products
30 A
15 A
Fuse Type
Miniature (ATM)
1/4" Dia Fuses
Fuseholder Type
Blade
Cartridge
Voltage
Clip
Clip
Orientation
1
1
Termination Style
500V
250V
Contact Material
Horizontal
Horizontal
Contact Finish
PC Pin
PC Pin
Current Rating (Amps)
Copper Alloy
Spring Brass
Number of Circuits
Tin
Tin