Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 01000065Z
01000065Z
Active
Fuseholders
Description:
HIGH PROF. BLOCK MINI FUSE SMT 3
Manufacturer:
Littelfuse Inc
Datasheet:
01000065Z Datasheet
History Price: $1.69
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01000065Z vs 01020071H
Part No
01000065Z
01020071H
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
100
102
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Surface Mount
Through Hole
Fuse Size
0.197" Dia (5mm)
0.25" Dia (6.35mm)
For Use With/Related Products
30 A
15 A
Fuse Type
5mm Dia Fuses
1/4" Dia Fuses
Fuseholder Type
Blade
Cartridge
Voltage
Clip
Clip
Orientation
1
1
Termination Style
500V
250V
Contact Material
Horizontal
Horizontal
Contact Finish
PC Pin
PC Pin
Current Rating (Amps)
Copper Alloy
Spring Brass
Number of Circuits
Tin
Tin