Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 01000065Z
01000065Z
Active
Fuseholders
Description:
HIGH PROF. BLOCK MINI FUSE SMT 3
Manufacturer:
Littelfuse Inc
Datasheet:
01000065Z Datasheet
History Price: $1.69
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01000065Z vs 01020076H
Part No
01000065Z
01020076H
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
100
102
Packaging
Bulk
-
Status
Active
Obsolete
Mounting Type
Surface Mount
Through Hole
Fuse Size
0.197" Dia (5mm)
0.25" Dia (6.35mm)
For Use With/Related Products
30 A
15 A
Fuse Type
5mm Dia Fuses
1/4" Dia Fuses
Fuseholder Type
Blade
Cartridge
Voltage
Clip
Clip
Orientation
1
1
Termination Style
500V
250V
Contact Material
Horizontal
Horizontal
Contact Finish
PC Pin
PC Pin
Current Rating (Amps)
Copper Alloy
Spring Brass
Number of Circuits
Tin
Tin