01000065Z
01000065Z
Active
Description:  HIGH PROF. BLOCK MINI FUSE SMT 3
Manufacturer:  Littelfuse Inc
Datasheet:   01000065Z Datasheet
History Price: $1.69
In Stock: 400
01000065Z vs 01090001H
Series
100
109
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Surface Mount
Chassis Mount
Fuse Size
0.197" Dia (5mm)
0.813" Dia (20.65mm)
For Use With/Related Products
30 A
60 A
Fuse Type
5mm Dia Fuses
13/16" Dia Fuses
Fuseholder Type
Blade
Cartridge
Voltage
Clip
Clip
Orientation
1
1
Termination Style
500V
600V
Contact Material
Horizontal
-
Contact Finish
PC Pin
Solder Lug
Current Rating (Amps)
Copper Alloy
Spring Brass
Number of Circuits
Tin
Nickel