01000067Z
01000067Z
Active
Description:  VERTICAL FUSE CLIP MINI-ATO 30 A
Manufacturer:  Littelfuse Inc
Datasheet:   01000067Z Datasheet
History Price: $0.36
In Stock: 49600
01000067Z vs 01090001H
Series
100
109
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Fuse Size
0.197" Dia (5mm)
0.813" Dia (20.65mm)
For Use With/Related Products
30 A
60 A
Fuse Type
5mm Dia Fuses
13/16" Dia Fuses
Fuseholder Type
Blade
Cartridge
Voltage
Clip
Clip
Orientation
1
1
Termination Style
500V
600V
Contact Material
Horizontal
-
Contact Finish
PC Pin
Solder Lug
Current Rating (Amps)
Copper Alloy
Spring Brass
Number of Circuits
Tin
Nickel