Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 01000067Z
01000067Z
Active
Fuseholders
Description:
VERTICAL FUSE CLIP MINI-ATO 30 A
Manufacturer:
Littelfuse Inc
Datasheet:
01000067Z Datasheet
History Price: $0.36
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01000067Z vs 01090001Z
Part No
01000067Z
01090001Z
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
100
109
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Fuse Size
0.197" Dia (5mm)
0.813" Dia (20.65mm)
For Use With/Related Products
30 A
60 A
Fuse Type
5mm Dia Fuses
13/16" Dia Fuses
Fuseholder Type
Blade
Cartridge
Voltage
Clip
Clip
Orientation
1
1
Termination Style
500V
600V
Contact Material
Horizontal
-
Contact Finish
PC Pin
Solder Lug
Current Rating (Amps)
Copper Alloy
Spring Brass
Number of Circuits
Tin
Nickel