Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 01020071N
01020071N
Obsolete
Fuseholders
Description:
FUSE CLIP CARTRIDGE 250V 15A PCB
Manufacturer:
Littelfuse Inc
Datasheet:
01020071N Datasheet
History Price: Obsolete
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01020071N vs 01090001Z
Part No
01020071N
01090001Z
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
102
109
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Chassis Mount
Fuse Size
0.25" Dia (6.35mm)
0.813" Dia (20.65mm)
For Use With/Related Products
15 A
60 A
Fuse Type
1/4" Dia Fuses
13/16" Dia Fuses
Fuseholder Type
Cartridge
Cartridge
Voltage
Clip
Clip
Orientation
1
1
Termination Style
250V
600V
Contact Material
Horizontal
-
Contact Finish
PC Pin
Solder Lug
Current Rating (Amps)
Spring Brass
Spring Brass
Number of Circuits
Tin
Nickel