Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 01020076H
01020076H
Obsolete
Fuseholders
Description:
FUSE CLIP CARTRIDGE 250V 15A PCB
Manufacturer:
Littelfuse Inc
Datasheet:
01020076H Datasheet
History Price: Obsolete
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01020076H vs 01090001Z
Part No
01020076H
01090001Z
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
102
109
Packaging
-
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Chassis Mount
Fuse Size
0.25" Dia (6.35mm)
0.813" Dia (20.65mm)
For Use With/Related Products
15 A
60 A
Fuse Type
1/4" Dia Fuses
13/16" Dia Fuses
Fuseholder Type
Cartridge
Cartridge
Voltage
Clip
Clip
Orientation
1
1
Termination Style
250V
600V
Contact Material
Horizontal
-
Contact Finish
PC Pin
Solder Lug
Current Rating (Amps)
Spring Brass
Spring Brass
Number of Circuits
Tin
Nickel