Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 01090001H
01090001H
Active
Fuseholders
Description:
FUSE CLIP CART 600V 60A CHASSIS
Manufacturer:
Littelfuse Inc
Datasheet:
01090001H Datasheet
History Price: $4.17
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01090001H vs 01020078Z
Part No
01090001H
01020078Z
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
109
102
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Fuse Size
0.813" Dia (20.65mm)
0.25" Dia (6.35mm)
For Use With/Related Products
60 A
15 A
Fuse Type
13/16" Dia Fuses
1/4" Dia Fuses
Fuseholder Type
Cartridge
Cartridge
Voltage
Clip
Clip
Orientation
1
1
Termination Style
600V
250V
Contact Material
-
Horizontal
Contact Finish
Solder Lug
PC Pin
Current Rating (Amps)
Spring Brass
Spring Brass
Number of Circuits
Nickel
Tin