0603L035YR
0603L035YR
Active
Description:  PTC RESET FUSE 6V 350MA 0603
Manufacturer:  Littelfuse Inc
Datasheet:   0603L035YR Datasheet
History Price: $0.93
In Stock: 10300
0603L035YR vs 0603L075SLYR
Series
POLY-FUSE?, 0603L
POLY-FUSE?, LoRho
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Polymeric
Polymeric
Voltage - Max
6V
6V
Current - Hold (Ih) (Max)
350 mA
750 mA
Current - Trip (It)
750 mA
1.5 A
Current - Max
40 A
50 A
Time to Trip
100 ms
200 ms
Resistance - Initial (Ri) (Min)
200 mOhms
20 mOhms
Resistance - Post Trip (R1) (Max)
1 Ohms
165 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0603 (1608 Metric), Concave
0603 (1608 Metric), Concave
Size / Dimension
0.063" L x 0.032" W (1.60mm x 0.80mm)
0.063" L x 0.032" W (1.60mm x 0.80mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.061" (1.55mm)
0.030" (0.75mm)
Lead Spacing
-
-
Grade
-
-