1351630000
1351630000
Active
Description:  VPU III R 120V/6KV AC/DC
Manufacturer:  Weidmuller
Datasheet:   1351630000 Datasheet
History Price: $87.44
In Stock: 20000
1351630000 vs 1351550000
Manufacturer
Series
-
-
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Type
Type 3
Type 3
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VAC, 212VDC
20VAC, 28VDC
Current - Discharge (Nom) (8/20µS)
-
-
Current - Discharge (Max) (8/20µS)
3 kA
2 kA
Voltage - Protection Level (VP) (2416)
1.5 kA
1.5 kA
Operating Temperature
-
-
Features
-
-
Mounting Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Approval Agency
Remote Signaling Contacts
Remote Signaling Contacts
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
CE, EAC
CE