Type
Type 3
Type 1, Type 2
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
150VAC, 212VDC
250VAC
Current - Discharge (Nom) (8/20µS)
-
25 kA
Current - Discharge (Max) (8/20µS)
3 kA
50 kA
Voltage - Protection Level (VP) (2416)
1.5 kA
25 kA
Operating Temperature
-
-
Mounting Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Approval Agency
Remote Signaling Contacts
-
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
CE, EAC
CE